Capital Lighting, Inc. 75101-11 Exterior -Wall Mount 739698

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 9 Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 9 Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75101-11 Exterior -Wall Mount - 739698 - Capital Lighting, Inc.
Columbus, OH, USA
75101-11 Exterior -Wall Mount
739698
75101-11 Exterior -Wall Mount 739698
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 9 Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze with Gold Highlights
Weight: 9
Product Name: Three Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739698
Product Name 75101-11 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details