Capital Lighting, Inc. F4527 Bathroom Fixtures-Three Lights 739685

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Extension: 4 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Polished Brass Weight: 7.3 Product Name: Three Light Bath UPC: 742546011101 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Extension: 4 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Polished Brass Weight: 7.3 Product Name: Three Light Bath UPC: 742546011101 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F4527 Bathroom Fixtures-Three Lights - 739685 - Capital Lighting, Inc.
Columbus, OH, USA
F4527 Bathroom Fixtures-Three Lights
739685
F4527 Bathroom Fixtures-Three Lights 739685
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Extension: 4 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Polished Brass Weight: 7.3 Product Name: Three Light Bath UPC: 742546011101 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 3.50
Extension: 4
Bulb
Type: Mini-Can
Qty: 3
Wattage: 75
Finish: Polished Brass
Weight: 7.3
Product Name: Three Light Bath
UPC: 742546011101
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739685
Product Name F4527 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details