Capital Lighting, Inc. F4655 Bathroom Fixtures-Three Lights 739651

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 12.1 Product Name: Three Light Bath UPC: 742546006886 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 12.1 Product Name: Three Light Bath UPC: 742546006886 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F4655 Bathroom Fixtures-Three Lights - 739651 - Capital Lighting, Inc.
Columbus, OH, USA
F4655 Bathroom Fixtures-Three Lights
739651
F4655 Bathroom Fixtures-Three Lights 739651
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 12.1 Product Name: Three Light Bath UPC: 742546006886 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.00
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 3
Wattage: 100
Finish: Polished Brass/Polished Nickel
Weight: 12.1
Product Name: Three Light Bath
UPC: 742546006886
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739651
Product Name F4655 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details