Capital Lighting, Inc. 75137-12 Exterior -Hanging 739648

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 14 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 14 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75137-12 Exterior -Hanging - 739648 - Capital Lighting, Inc.
Columbus, OH, USA
75137-12 Exterior -Hanging
739648
75137-12 Exterior -Hanging 739648
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 14 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Bronze with Gold Highlights
Weight: 14
Product Name: Four Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739648
Product Name 75137-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details