Capital Lighting, Inc. 75132-12 Exterior -Wall Mount 739641

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 17 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 17 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75132-12 Exterior -Wall Mount - 739641 - Capital Lighting, Inc.
Columbus, OH, USA
75132-12 Exterior -Wall Mount
739641
75132-12 Exterior -Wall Mount 739641
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 17 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Bronze with Gold Highlights
Weight: 17
Product Name: Four Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739641
Product Name 75132-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details