Capital Lighting, Inc. 31128 Mini Pendants-Chain 739603

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Morrocan Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Morrocan Bronze

Suppliers

Company
Product
Description
Supplier Links
31128 Mini Pendants-Chain - 739603 - Capital Lighting, Inc.
Columbus, OH, USA
31128 Mini Pendants-Chain
739603
31128 Mini Pendants-Chain 739603
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Morrocan Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Morrocan Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739603
Product Name 31128 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details