Capital Lighting, Inc. 50241 Sconces-Pocket 739591

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50241 Sconces-Pocket - 739591 - Capital Lighting, Inc.
Columbus, OH, USA
50241 Sconces-Pocket
739591
50241 Sconces-Pocket 739591
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739591
Product Name 50241 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details