Capital Lighting, Inc. 52187 Pendants-Bowl Style 739572

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52187 Pendants-Bowl Style - 739572 - Capital Lighting, Inc.
Columbus, OH, USA
52187 Pendants-Bowl Style
739572
52187 Pendants-Bowl Style 739572
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brass
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739572
Product Name 52187 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details