Capital Lighting, Inc. 47763 Foyer/Hall Lanterns-Glass w/Frame 739567

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
47763 Foyer/Hall Lanterns-Glass w/Frame - 739567 - Capital Lighting, Inc.
Columbus, OH, USA
47763 Foyer/Hall Lanterns-Glass w/Frame
739567
47763 Foyer/Hall Lanterns-Glass w/Frame 739567
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739567
Product Name 47763 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details