Capital Lighting, Inc. 65825 Island/Pool Table-2 Light Bar 739534

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.00 Length 13.00 Bulb Type: Reg. Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.00 Length 13.00 Bulb Type: Reg. Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65825 Island/Pool Table-2 Light Bar - 739534 - Capital Lighting, Inc.
Columbus, OH, USA
65825 Island/Pool Table-2 Light Bar
739534
65825 Island/Pool Table-2 Light Bar 739534
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.00 Length 13.00 Bulb Type: Reg. Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 13.00
Length 13.00
Bulb
Type: Reg.
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739534
Product Name 65825 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details