Capital Lighting, Inc. 31121-25 Semi-Flush Mts.-Bowl Style 739488

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Morrocan Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Morrocan Bronze

Suppliers

Company
Product
Description
Supplier Links
31121-25 Semi-Flush Mts.-Bowl Style - 739488 - Capital Lighting, Inc.
Columbus, OH, USA
31121-25 Semi-Flush Mts.-Bowl Style
739488
31121-25 Semi-Flush Mts.-Bowl Style 739488
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Morrocan Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Morrocan Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739488
Product Name 31121-25 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details