Capital Lighting, Inc. K134A-2 Fans-Light Kits 739374

Description
PRODUCT DETAILS / SPECS Height: 7.00 Bulb Qty: 4 Wattage: 60 Finish: Bright Brass Product Name: Four Light swivel thumbscrew fitter UPC: 743928649493 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Height: 7.00 Bulb Qty: 4 Wattage: 60 Finish: Bright Brass Product Name: Four Light swivel thumbscrew fitter UPC: 743928649493 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
K134A-2 Fans-Light Kits - 739374 - Capital Lighting, Inc.
Columbus, OH, USA
K134A-2 Fans-Light Kits
739374
K134A-2 Fans-Light Kits 739374
PRODUCT DETAILS / SPECS Height: 7.00 Bulb Qty: 4 Wattage: 60 Finish: Bright Brass Product Name: Four Light swivel thumbscrew fitter UPC: 743928649493 Category: Light Kits

PRODUCT DETAILS / SPECS
Height: 7.00
Bulb
Qty: 4
Wattage: 60
Finish: Bright Brass
Product Name: Four Light swivel thumbscrew fitter
UPC: 743928649493
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739374
Product Name K134A-2 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details