Capital Lighting, Inc. 8037-71 Exterior -Wall Mount 739368

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Lancaster Bronze Wall Lantern UPC: 785652803710 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Lancaster Bronze Wall Lantern UPC: 785652803710 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8037-71 Exterior -Wall Mount - 739368 - Capital Lighting, Inc.
Columbus, OH, USA
8037-71 Exterior -Wall Mount
739368
8037-71 Exterior -Wall Mount 739368
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Lancaster Bronze Wall Lantern UPC: 785652803710 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Single-Light Lancaster Bronze Wall Lantern
UPC: 785652803710
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 3/4`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739368
Product Name 8037-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details