Capital Lighting, Inc. 8239-71 Exterior -Post/Pier Head 739363

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Lancaster Outdoor Post Fixture UPC: 785652823985 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Lancaster Outdoor Post Fixture UPC: 785652823985 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8239-71 Exterior -Post/Pier Head - 739363 - Capital Lighting, Inc.
Columbus, OH, USA
8239-71 Exterior -Post/Pier Head
739363
8239-71 Exterior -Post/Pier Head 739363
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Lancaster Outdoor Post Fixture UPC: 785652823985 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three-Light Lancaster Outdoor Post Fixture
UPC: 785652823985
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739363
Product Name 8239-71 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details