Capital Lighting, Inc. 8229-12 Exterior -Post/Pier Head 739348

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two-Light Lancaster Black Post Lantern UPC: 785652822919 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two-Light Lancaster Black Post Lantern UPC: 785652822919 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8229-12 Exterior -Post/Pier Head - 739348 - Capital Lighting, Inc.
Columbus, OH, USA
8229-12 Exterior -Post/Pier Head
739348
8229-12 Exterior -Post/Pier Head 739348
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two-Light Lancaster Black Post Lantern UPC: 785652822919 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two-Light Lancaster Black Post Lantern
UPC: 785652822919
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739348
Product Name 8229-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details