Capital Lighting, Inc. 8067-12 Exterior -Wall Mount 739345

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Lancaster Black Wall Lantern UPC: 785652806728 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:5/8`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Lancaster Black Wall Lantern UPC: 785652806728 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:5/8`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8067-12 Exterior -Wall Mount - 739345 - Capital Lighting, Inc.
Columbus, OH, USA
8067-12 Exterior -Wall Mount
739345
8067-12 Exterior -Wall Mount 739345
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Lancaster Black Wall Lantern UPC: 785652806728 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:5/8`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.00
Length 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Lancaster Black Wall Lantern
UPC: 785652806728
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:5/8`` W:4 3/4`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739345
Product Name 8067-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details