Capital Lighting, Inc. 6039-965 Exterior -Hanging 739337

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: Three-Light Lancaster Outdoor Pendant UPC: 785652603952 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/4`` DP:1 1/16`` Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: Three-Light Lancaster Outdoor Pendant UPC: 785652603952 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/4`` DP:1 1/16`` Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6039-965 Exterior -Hanging - 739337 - Capital Lighting, Inc.
Columbus, OH, USA
6039-965 Exterior -Hanging
739337
6039-965 Exterior -Hanging 739337
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: Three-Light Lancaster Outdoor Pendant UPC: 785652603952 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/4`` DP:1 1/16`` Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 20.75
Length 20.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Brushed Nickel
Product Name: Three-Light Lancaster Outdoor Pendant
UPC: 785652603952
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/4`` DP:1 1/16``
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739337
Product Name 6039-965 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details