Capital Lighting, Inc. 8040-02 Exterior -Wall Mount 739330

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Length 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Product Name: Three-Light Lancaster Brass Wall Lantern UPC: 785652804021 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 1/2`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Length 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Product Name: Three-Light Lancaster Brass Wall Lantern UPC: 785652804021 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 1/2`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8040-02 Exterior -Wall Mount - 739330 - Capital Lighting, Inc.
Columbus, OH, USA
8040-02 Exterior -Wall Mount
739330
8040-02 Exterior -Wall Mount 739330
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Length 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Product Name: Three-Light Lancaster Brass Wall Lantern UPC: 785652804021 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 1/2`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 23.00
Length 23.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Brass
Product Name: Three-Light Lancaster Brass Wall Lantern
UPC: 785652804021
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:3/4`` W:4 1/2`` H:9 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739330
Product Name 8040-02 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details