Capital Lighting, Inc. 8509-26 Exterior -Wall Mount 739323

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850967 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850967 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8509-26 Exterior -Wall Mount - 739323 - Capital Lighting, Inc.
Columbus, OH, USA
8509-26 Exterior -Wall Mount
739323
8509-26 Exterior -Wall Mount 739323
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850967 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.25
Length 12.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Product Name: Single-Light Classico Outdoor Wall Lantern
UPC: 785652850967
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739323
Product Name 8509-26 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details