Capital Lighting, Inc. 8278-02 Exterior -Post/Pier Head 739315

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Society Hill Post Lantern UPC: 785652827822 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Society Hill Post Lantern UPC: 785652827822 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8278-02 Exterior -Post/Pier Head - 739315 - Capital Lighting, Inc.
Columbus, OH, USA
8278-02 Exterior -Post/Pier Head
739315
8278-02 Exterior -Post/Pier Head 739315
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Society Hill Post Lantern UPC: 785652827822 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: Single-Light Society Hill Post Lantern
UPC: 785652827822
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739315
Product Name 8278-02 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details