Capital Lighting, Inc. 8578-02 Exterior -Wall Mount 739313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.75 Length 24.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Classic Wall Lantern UPC: 785652857829 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.75 Length 24.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Classic Wall Lantern UPC: 785652857829 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8578-02 Exterior -Wall Mount - 739313 - Capital Lighting, Inc.
Columbus, OH, USA
8578-02 Exterior -Wall Mount
739313
8578-02 Exterior -Wall Mount 739313
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.75 Length 24.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Classic Wall Lantern UPC: 785652857829 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 24.75
Length 24.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: Single-Light Classic Wall Lantern
UPC: 785652857829
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739313
Product Name 8578-02 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details