Capital Lighting, Inc. 6008-26 Exterior -Hanging 739307

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Pendant UPC: 785652600869 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Pendant UPC: 785652600869 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6008-26 Exterior -Hanging - 739307 - Capital Lighting, Inc.
Columbus, OH, USA
6008-26 Exterior -Hanging
739307
6008-26 Exterior -Hanging 739307
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Pendant UPC: 785652600869 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Product Name: Single-Light Classico Outdoor Pendant
UPC: 785652600869
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739307
Product Name 6008-26 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details