Capital Lighting, Inc. 52060 Large Chandeliers-Candle 739289

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52060 Large Chandeliers-Candle - 739289 - Capital Lighting, Inc.
Columbus, OH, USA
52060 Large Chandeliers-Candle
739289
52060 Large Chandeliers-Candle 739289
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 75
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739289
Product Name 52060 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details