Capital Lighting, Inc. 47906 Pendants-Glass Down 739274

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
47906 Pendants-Glass Down - 739274 - Capital Lighting, Inc.
Columbus, OH, USA
47906 Pendants-Glass Down
739274
47906 Pendants-Glass Down 739274
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739274
Product Name 47906 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details