Capital Lighting, Inc. 51851 Sconces-Pocket 739258

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51851 Sconces-Pocket - 739258 - Capital Lighting, Inc.
Columbus, OH, USA
51851 Sconces-Pocket
739258
51851 Sconces-Pocket 739258
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739258
Product Name 51851 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details