Capital Lighting, Inc. 21727 Sconces-Pocket 739241

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
21727 Sconces-Pocket - 739241 - Capital Lighting, Inc.
Columbus, OH, USA
21727 Sconces-Pocket
739241
21727 Sconces-Pocket 739241
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739241
Product Name 21727 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details