Capital Lighting, Inc. 65191 Large Chandeliers-Candle 739228

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Almond Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Almond Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65191 Large Chandeliers-Candle - 739228 - Capital Lighting, Inc.
Columbus, OH, USA
65191 Large Chandeliers-Candle
739228
65191 Large Chandeliers-Candle 739228
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Almond Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Almond
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739228
Product Name 65191 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details