Capital Lighting, Inc. 24707 Lamps-Table Lamps 739218

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
24707 Lamps-Table Lamps - 739218 - Capital Lighting, Inc.
Columbus, OH, USA
24707 Lamps-Table Lamps
739218
24707 Lamps-Table Lamps 739218
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Bulb
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739218
Product Name 24707 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details