Capital Lighting, Inc. 26544 Island/Pool Table-4 Light + 739188

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26544 Island/Pool Table-4 Light + - 739188 - Capital Lighting, Inc.
Columbus, OH, USA
26544 Island/Pool Table-4 Light +
739188
26544 Island/Pool Table-4 Light + 739188
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739188
Product Name 26544 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details