Capital Lighting, Inc. 28369 Lamps-Table Lamps 739156

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
28369 Lamps-Table Lamps - 739156 - Capital Lighting, Inc.
Columbus, OH, USA
28369 Lamps-Table Lamps
739156
28369 Lamps-Table Lamps 739156
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739156
Product Name 28369 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details