Capital Lighting, Inc. 26554 Pendants-Bowl Style 739083

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26554 Pendants-Bowl Style - 739083 - Capital Lighting, Inc.
Columbus, OH, USA
26554 Pendants-Bowl Style
739083
26554 Pendants-Bowl Style 739083
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739083
Product Name 26554 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details