Capital Lighting, Inc. 65829 Lamps-Floor Lamps 739062

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
65829 Lamps-Floor Lamps - 739062 - Capital Lighting, Inc.
Columbus, OH, USA
65829 Lamps-Floor Lamps
739062
65829 Lamps-Floor Lamps 739062
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 59.00
Bulb
Type: Reg.
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739062
Product Name 65829 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details