Capital Lighting, Inc. 27409 Island/Pool Table-2 Light Bar 739028

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27409 Island/Pool Table-2 Light Bar - 739028 - Capital Lighting, Inc.
Columbus, OH, USA
27409 Island/Pool Table-2 Light Bar
739028
27409 Island/Pool Table-2 Light Bar 739028
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 13.50
Length 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739028
Product Name 27409 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details