Capital Lighting, Inc. 5-7602-2 Exterior -Wall Mount 738971

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oily Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920107269 Category: Outdoor Glass: Textured Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oily Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920107269 Category: Outdoor Glass: Textured Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-7602-2 Exterior -Wall Mount - 738971 - Capital Lighting, Inc.
Columbus, OH, USA
5-7602-2 Exterior -Wall Mount
738971
5-7602-2 Exterior -Wall Mount 738971
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oily Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920107269 Category: Outdoor Glass: Textured Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 21.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oily Bronze
Product Name: Three Light Wall Mount Lantern
UPC: 822920107269
Category: Outdoor
Glass: Textured Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738971
Product Name 5-7602-2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details