Capital Lighting, Inc. 71035 Sconces-Quad plus 738883

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
71035 Sconces-Quad plus - 738883 - Capital Lighting, Inc.
Columbus, OH, USA
71035 Sconces-Quad plus
738883
71035 Sconces-Quad plus 738883
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738883
Product Name 71035 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details