Capital Lighting, Inc. 70971 Lamps-Table Lamps 738855

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
70971 Lamps-Table Lamps - 738855 - Capital Lighting, Inc.
Columbus, OH, USA
70971 Lamps-Table Lamps
738855
70971 Lamps-Table Lamps 738855
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Amber
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738855
Product Name 70971 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details