Capital Lighting, Inc. 70965 Lamps-Table Lamps 738850

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
70965 Lamps-Table Lamps - 738850 - Capital Lighting, Inc.
Columbus, OH, USA
70965 Lamps-Table Lamps
738850
70965 Lamps-Table Lamps 738850
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738850
Product Name 70965 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details