Capital Lighting, Inc. 67503 Lamps-Table Lamps 738844

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Rust Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Rust Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
67503 Lamps-Table Lamps - 738844 - Capital Lighting, Inc.
Columbus, OH, USA
67503 Lamps-Table Lamps
738844
67503 Lamps-Table Lamps 738844
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Rust Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Rust
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738844
Product Name 67503 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details