Capital Lighting, Inc. 70100 Sconces-Single Glass 738805

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
70100 Sconces-Single Glass - 738805 - Capital Lighting, Inc.
Columbus, OH, USA
70100 Sconces-Single Glass
738805
70100 Sconces-Single Glass 738805
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Honey
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738805
Product Name 70100 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details