Capital Lighting, Inc. 8-1683-4-13 Bathroom Fixtures-Four Lights 738763

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920108402 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920108402 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-1683-4-13 Bathroom Fixtures-Four Lights - 738763 - Capital Lighting, Inc.
Columbus, OH, USA
8-1683-4-13 Bathroom Fixtures-Four Lights
738763
8-1683-4-13 Bathroom Fixtures-Four Lights 738763
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920108402 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Product Name: Four Light Bath Bar
UPC: 822920108402
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738763
Product Name 8-1683-4-13 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details