Capital Lighting, Inc. 7-1680-1-13 Mini Pendants-Rod 738760

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920108365 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920108365 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-1680-1-13 Mini Pendants-Rod - 738760 - Capital Lighting, Inc.
Columbus, OH, USA
7-1680-1-13 Mini Pendants-Rod
738760
7-1680-1-13 Mini Pendants-Rod 738760
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920108365 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 40.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Mini Pendant
UPC: 822920108365
Category: Pendant
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738760
Product Name 7-1680-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details