Capital Lighting, Inc. 6-1677-2-13 Semi-Flush Mts.-Bowl Style 738739

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi-Flush UPC: 822920108334 Category: Semi-Flush Glass: Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi-Flush UPC: 822920108334 Category: Semi-Flush Glass: Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
6-1677-2-13 Semi-Flush Mts.-Bowl Style - 738739 - Capital Lighting, Inc.
Columbus, OH, USA
6-1677-2-13 Semi-Flush Mts.-Bowl Style
738739
6-1677-2-13 Semi-Flush Mts.-Bowl Style 738739
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi-Flush UPC: 822920108334 Category: Semi-Flush Glass: Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Semi-Flush
UPC: 822920108334
Category: Semi-Flush
Glass: Cream Scavo
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738739
Product Name 6-1677-2-13 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details