Capital Lighting, Inc. 8-9411-3-25 Bathroom Fixtures-Three Lights 738722

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920108228 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920108228 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9411-3-25 Bathroom Fixtures-Three Lights - 738722 - Capital Lighting, Inc.
Columbus, OH, USA
8-9411-3-25 Bathroom Fixtures-Three Lights
738722
8-9411-3-25 Bathroom Fixtures-Three Lights 738722
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920108228 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Slate
Product Name: Three Light Bath Bar
UPC: 822920108228
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738722
Product Name 8-9411-3-25 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details