Capital Lighting, Inc. 1-3003-12-8 Mid. Chandeliers-Candle 738706

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: 12 Light Chandelier UPC: 822920111211 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: 12 Light Chandelier UPC: 822920111211 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-3003-12-8 Mid. Chandeliers-Candle - 738706 - Capital Lighting, Inc.
Columbus, OH, USA
1-3003-12-8 Mid. Chandeliers-Candle
738706
1-3003-12-8 Mid. Chandeliers-Candle 738706
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: 12 Light Chandelier UPC: 822920111211 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: New Tortoise Shell with Silver
Product Name: 12 Light Chandelier
UPC: 822920111211
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738706
Product Name 1-3003-12-8 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details