Capital Lighting, Inc. 1-3005-20-8 Large Chandeliers-Candle 738703

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 53.50 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: 20 Light Chandelier UPC: 822920111228 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 53.50 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: 20 Light Chandelier UPC: 822920111228 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-3005-20-8 Large Chandeliers-Candle - 738703 - Capital Lighting, Inc.
Columbus, OH, USA
1-3005-20-8 Large Chandeliers-Candle
738703
1-3005-20-8 Large Chandeliers-Candle 738703
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 53.50 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: 20 Light Chandelier UPC: 822920111228 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 53.50
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: New Tortoise Shell with Silver
Product Name: 20 Light Chandelier
UPC: 822920111228
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738703
Product Name 1-3005-20-8 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details