Capital Lighting, Inc. 9-3010-2-8 Sconces-Double Candle 738702

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Two Light Sconce UPC: 822920111242 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Two Light Sconce UPC: 822920111242 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-3010-2-8 Sconces-Double Candle - 738702 - Capital Lighting, Inc.
Columbus, OH, USA
9-3010-2-8 Sconces-Double Candle
738702
9-3010-2-8 Sconces-Double Candle 738702
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Two Light Sconce UPC: 822920111242 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.75
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Tortoise Shell with Silver
Product Name: Two Light Sconce
UPC: 822920111242
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738702
Product Name 9-3010-2-8 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details