Capital Lighting, Inc. 1-3000-3-8 Mini Chandeliers-Candle 738701

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Silver Weight: 16 Product Name: Three Light Chandelier UPC: 822920111174 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Silver Weight: 16 Product Name: Three Light Chandelier UPC: 822920111174 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-3000-3-8 Mini Chandeliers-Candle - 738701 - Capital Lighting, Inc.
Columbus, OH, USA
1-3000-3-8 Mini Chandeliers-Candle
738701
1-3000-3-8 Mini Chandeliers-Candle 738701
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Silver Weight: 16 Product Name: Three Light Chandelier UPC: 822920111174 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell with Silver
Weight: 16
Product Name: Three Light Chandelier
UPC: 822920111174
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738701
Product Name 1-3000-3-8 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details