Capital Lighting, Inc. 13-48 Foyer/Hall Lanterns-Open Frame 738068

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Qty: 8 Wattage: 40 Finish: Aged Brass Product Name: Eight Light Tall Foyer UPC: 782042513532 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Qty: 8 Wattage: 40 Finish: Aged Brass Product Name: Eight Light Tall Foyer UPC: 782042513532 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
13-48 Foyer/Hall Lanterns-Open Frame - 738068 - Capital Lighting, Inc.
Columbus, OH, USA
13-48 Foyer/Hall Lanterns-Open Frame
738068
13-48 Foyer/Hall Lanterns-Open Frame 738068
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Qty: 8 Wattage: 40 Finish: Aged Brass Product Name: Eight Light Tall Foyer UPC: 782042513532 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 40.00
Bulb
Qty: 8
Wattage: 40
Finish: Aged Brass
Product Name: Eight Light Tall Foyer
UPC: 782042513532
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738068
Product Name 13-48 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details