Capital Lighting, Inc. 13-412 Large Chandeliers-Drum Shade 738065

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 47.00 Bulb Qty: 12 Wattage: 40 Finish: Aged Brass Product Name: 12 Light Tall Foyer UPC: 782042513525 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 47.00 Bulb Qty: 12 Wattage: 40 Finish: Aged Brass Product Name: 12 Light Tall Foyer UPC: 782042513525 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
13-412 Large Chandeliers-Drum Shade - 738065 - Capital Lighting, Inc.
Columbus, OH, USA
13-412 Large Chandeliers-Drum Shade
738065
13-412 Large Chandeliers-Drum Shade 738065
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 47.00 Bulb Qty: 12 Wattage: 40 Finish: Aged Brass Product Name: 12 Light Tall Foyer UPC: 782042513525 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 47.00
Bulb
Qty: 12
Wattage: 40
Finish: Aged Brass
Product Name: 12 Light Tall Foyer
UPC: 782042513525
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738065
Product Name 13-412 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details