Capital Lighting, Inc. 31235 Lamps-Accent Lamps 737971

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
31235 Lamps-Accent Lamps - 737971 - Capital Lighting, Inc.
Columbus, OH, USA
31235 Lamps-Accent Lamps
737971
31235 Lamps-Accent Lamps 737971
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 8.50
Bulb
Type: Tube
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737971
Product Name 31235 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details